D-Link logo

D-Link DIR-825 wireless router

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201702
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DIR-825 wireless router:

D-Link DIR-825, IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WPS, FCC Class B, IC, 318 g, Windows Vista, Windows XP SP2, Mac OS X (v10.4), 117 x 193 x 30.5 mm

Long summary description D-Link DIR-825 wireless router:

D-Link DIR-825. Networking standards: IEEE 802.11a, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WPS. Certification: FCC Class B, IC. Weight: 318 g. Compatible operating systems: Windows Vista, Windows XP SP2, Mac OS X (v10.4), Dimensions (WxDxH): 117 x 193 x 30.5 mm, Minimum system requirements: Internet Explorer v6 or Later Mozilla Firefox v1.5 or Later Network Interface Card

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.