D-Link logo

D-Link DIR-819 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47121
Info modified on:
27 Sept 2022, 09:28:36
Short summary description D-Link DIR-819 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-819, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description D-Link DIR-819 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-819. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 433 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: Activity, LAN, Power, System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.