D-Link logo

D-Link DIR-818LW/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84930
Info modified on:
20 Dec 2023, 16:50:15
End of life date:
01 Dec 2016
Short summary description D-Link DIR-818LW/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

D-Link DIR-818LW/E, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN

Long summary description D-Link DIR-818LW/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz):

D-Link DIR-818LW/E. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Supported network protocols: IPv6, DDNS, ULA, Static IP, Dynamic IP, PPPoE, PPTP, L2TP, DS-Lite, Bonjour. Certification: IC, CE, FCC, CSA

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.