D-Link logo

D-Link DIR-816L wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134958
Info modified on:
27 Sept 2022, 09:28:33
Short summary description D-Link DIR-816L wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-816L, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black

Long summary description D-Link DIR-816L wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

D-Link DIR-816L. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPS. Product colour: Black. Antenna design: External

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.