D-Link logo

D-Link DIR-803 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61068
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DIR-803 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:

D-Link DIR-803, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White

Long summary description D-Link DIR-803 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) White:

D-Link DIR-803. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPS. Supported network protocols: IPv4 / IPv6. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.