D-Link logo

D-Link DIR-601 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149523
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DIR-601 wireless router Fast Ethernet Black:

D-Link DIR-601, 802.11g, Ethernet LAN, Black

Long summary description D-Link DIR-601 wireless router Fast Ethernet Black:

D-Link DIR-601. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPS. Product colour: Black. Certification: FCC Class B, IC

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.