D-Link logo

D-Link DIR-600 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
271512
Info modified on:
20 Jun 2019, 15:54:40
Short summary description D-Link DIR-600 wireless router Fast Ethernet Black:

D-Link DIR-600, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description D-Link DIR-600 wireless router Fast Ethernet Black:

D-Link DIR-600. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2, WPS. Product colour: Black, LED indicators: Power, WAN, WLAN. WLAN data transfer rates supported: 150 Mbit/s, Frequency range: 2.4 - 2.472 GHz

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.