D-Link DIR-412, Ethernet LAN, ADSL, Black
D-Link DIR-412. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA2. Supported network protocols: L2TP/PPTP/IPSEC VPN. Product colour: Black, LED indicators: Internet, Wireless, Ethernet, WPS. Certification: CE FCC RoHS