D-Link logo

D-Link DI-624/E wireless router Fast Ethernet Black, Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285744
Info modified on:
20 Dec 2022, 19:02:20
Short summary description D-Link DI-624/E wireless router Fast Ethernet Black, Stainless steel:

D-Link DI-624/E, 802.11g, Ethernet LAN, Black, Stainless steel

Long summary description D-Link DI-624/E wireless router Fast Ethernet Black, Stainless steel:

D-Link DI-624/E. Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g, Modulation: CCK, OFDM. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.1x, IEEE 802.3, IEEE 802.3U. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-PSK, Firewall security: VPN Pass-through, Domain Blocking, Scheduling, Encryption: 64/128-bit. Management protocols: HTTP, Supported network protocols: PPTP, L2TP, IPSec. Product colour: Black, Stainless steel, LED indicators: Power

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.