Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-524 wireless router

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-524
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-524/DE
Category Wireless Routers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39522
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 21 Jun 2019 11:00:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name D-Link DI-524 wireless router :
The short editorial description of D-Link DI-524 wireless router

AirPlusTM G DI-524 Wireless Router
More>>>
D-Link DI-524 wireless router:
The official marketing text of D-Link DI-524 wireless router as supplied by the manufacturer

D-Link, the industry leader in wireless networking, introduces another breakthrough in wireless connectivity. The D-Link AirPlusTM G DI-524
which is capable of transferring data at rates of up to 54Mbps in the 2.4GHz frequency — the same wireless frequency as 802.11b. The D-Link DI-524 also offers four Ethernet ports to support multiple computers.

The advanced wireless technology built into the DI-524 offers data transfer speeds up to 54Mbps through its wireless channels allowing streaming
videos and other high bandwidth applications, such as online gaming events, to operate without the hassle of Ethernet cables. The ability to use high
bandwidth applications also makes streaming real-time programs more enjoyable and more efficient.

With the DI-524’s built-in advanced firewall, threats of hackers penetrating your network are minimized. Some firewall features include functions that allow
or disallow certain ports to be open for certain applications. Time scheduling can be established as a firewall rule so that specific ports will be open at
certain times and be closed at other times. Features like content filtering, MAC filtering, URL blocking, and domain blocking are useful tools to prevent
other unwanted intruders from connecting to your network or browsing restricted sites.

The easy-to-use configuration wizard takes only minutes to setup and guides users step-by-step through configuring the DI-524. With all the versatile features and an user-friendly utility, the DI-524 provides an enhanced networking experience.

Short summary description D-Link DI-524 wireless router:
This short summary of the D-Link DI-524 wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-524, OFDM, IEEE 802.11b,IEEE 802.11g,IEEE 802.3,IEEE 802.3u, PPTP L2TP IPSec, WPA, VPN Pass-through, Domain Blocking, Scheduling, Power,Status,WAN,WLAN

Long summary description D-Link DI-524 wireless router:
This is an auto-generated long summary of D-Link DI-524 wireless router based on the first three specs of the first five spec groups.

D-Link DI-524. Modulation: OFDM. Networking standards: IEEE 802.11b,IEEE 802.11g,IEEE 802.3,IEEE 802.3u, VPN support: PPTP L2TP IPSec. Security algorithms: WPA, Firewall security: VPN Pass-through, Domain Blocking, Scheduling. LED indicators: Power,Status,WAN,WLAN. Antenna type: External, Antenna connector type: RP-SMA

Wireless LAN features
Modulation
Modulation is the process of varying one or more properties of a periodic waveform, called the carrier signal (High Frequency Signal), with a modulating signal which typically contains information to be transmitted. The aim of digital modulation is to transfer a digital bit stream over an analog bandpass channel, for example over the public switched telephone network (where a bandpass filter limits the frequency range to between 300 and 3400 Hz), or over a limited radio frequency band. The aim of analog modulation is to transfer an analog baseband (or lowpass) signal, for example an audio signal or TV signal, over an analog bandpass channel at a different frequency, for example over a limited radio frequency band or a cable TV network channel.
OFDM
Network
Networking standards *
The way in which the network is working, e.g. IEEE 802.11a, IEEE 802.11b, IEEE 802.11g.
IEEE 802.11b,IEEE 802.11g,IEEE 802.3,IEEE 802.3u
Full duplex
A full-duplex system allows communication in both directions, and unlike half-duplex, allows this to happen simultaneously.
Yes
Supports ISDN connection
No
VPN support
PPTP L2TP IPSec
Security
Security algorithms
Security algorithms are used to provide authentication, cipher key generation, integrity and radio link privacy to users on mobile networks. The security algorithms supported are the ones that can be used with this product.
WPA
Firewall security
Part of a computer system or network which is designed to block unauthorized access while permitting outward communication.
VPN Pass-through, Domain Blocking, Scheduling
Filtering
Yes
MAC address filtering
Security access control method whereby the 48-bit address assigned to each network card is used to determine access to the network. MAC addresses are uniquely assigned to each card, so using MAC filtering on a network permits and denies network access to specific devices through the use of blacklists and whitelists.
Yes
IP address filtering
Yes
URL filtering
Yes
Network address translation (NAT)
Yes
Design
LED indicators
Power,Status,WAN,WLAN
Antenna
Antenna type *
Type of antenna, also known an aerial, e.g. external, internal.
External
Antenna
Antenna connector type
The way in which the antenna is connected to the device e.g. coaxial.
RP-SMA
Features
Safety
List of regulatory safety standards for all countries in which this product has been certified.
FCC
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
220 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
109 x 142 x 31 mm
Indoor range
100 m
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10/100 Mbps
Outdoor range
400 m
Networking features
Wireless LAN, Ethernet LAN
Maximum data transfer rate
0.054 Gbit/s
Management platform
Web-based, DHCP Server
Frequency range
2.4 - 2.462 GHz
xDSL connection
No
I/O ports
An interface on a device to which you can connect another device.
4x 10/100 Ethernet 1x 10/100 WAN 1x Power
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:26
Uk has collected 4 expert reviews for D-Link DI-524 wireless router and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:26
Nl heeft 4 proffesionele recensies verzameld voor D-Link DI-524 draadloze router. Het gemiddelde van deze proffesionele recensies is 65 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:26
Fr a recueilli 4 avis d’experts pour D-Link DI-524 routeur sans fil et la note moyenne est de 65 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:26
De hat 4 Expertenmeinungen über D-Link DI-524 WLAN-Router eingeholt. Das duchschnittliche Epertenrating ist 65 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:26
Testseek ha raccolto 4 recensioni da parte di esperti per D-Link DI-524 router wireless e la valutazione media da parte degli esperti è di 65 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:26
Es ha coleccionado 4 opiniones de expertos para D-Link DI-524 router inalámbrico y la calificación media es 65 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:26
Dk har samlet 4 ekspertanmeldelser for D-Link DI-524 trådløs router og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:35:26
Se har samlat in 4 experttester för D-Link DI-524 trådlös router och det genomsnittliga betyget är 65 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 20:44:31
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 20:44:31
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 20:44:31
65%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-27 20:44:31
65%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 03:35:26
D-Links DI-524 is a standard 802.11g wireless router. It has four Ethernet ports for connecting wired clients and a WAN Ethernet port for connecting to a separate ADSL or Cable router. Its configured using D-Links Click n Connect wizard, which...
60%
computerbild.de
Updated:
2011-09-26 03:35:26
Der „D-Link DI-524“ hat Antennen, die wechselbar sind. Neben diesem einzigen Vorteil überwiegen jedoch die Nachteile. Die WLAN-Funktion ist ab Werk unverschlüsselt, das Gerät ist zu langsam für schnelle Internetanschlüsse und außerdem be...
0%
pcmag.com
Updated:
2011-09-26 03:35:26
A basic router with average performance and a good feature set. Specs: Device Type: Router, Wireless Specification: 802.11g...
60%
Show all
Customer service details