D-Link logo

D-Link Gigabit L3 Stackable Managed Switches DGS-3630 Series

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
235918
Info modified on:
27 Jan 2025, 14:42:31
Short summary description D-Link Gigabit L3 Stackable Managed Switches DGS-3630 Series:

D-Link Gigabit L3 Stackable Managed Switches DGS-3630 Series, Managed, L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description D-Link Gigabit L3 Stackable Managed Switches DGS-3630 Series:

D-Link Gigabit L3 Stackable Managed Switches DGS-3630 Series. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 44, USB 2.0 ports quantity: 1, Console port: RJ-45/Mini-USB. Full duplex. MAC address table: 68000 entries, Switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1Qbb, IEEE 802.1ag, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE.... Power connector: AC-in jack. Rack mounting, Form factor: 1U

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.