D-Link logo

D-Link DGS-3120-48PC Managed L3 Power over Ethernet (PoE) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47927
Info modified on:
21 Oct 2022, 10:32:10
Short summary description D-Link DGS-3120-48PC Managed L3 Power over Ethernet (PoE) Black:

D-Link DGS-3120-48PC, Managed, L3, Full duplex, Power over Ethernet (PoE)

Long summary description D-Link DGS-3120-48PC Managed L3 Power over Ethernet (PoE) Black:

D-Link DGS-3120-48PC. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 16000 entries, Switching capacity: 136 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1s, IEEE 802.1w, IEEE 802.3af, IEEE 802.3at. Power over Ethernet (PoE)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.