D-Link logo

D-Link DGS-3100-24P network switch Managed L2 Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142535
Info modified on:
13 Apr 2023, 08:59:20
Short summary description D-Link DGS-3100-24P network switch Managed L2 Power over Ethernet (PoE):

D-Link DGS-3100-24P, Managed, L2, Full duplex, Power over Ethernet (PoE)

Long summary description D-Link DGS-3100-24P network switch Managed L2 Power over Ethernet (PoE):

D-Link DGS-3100-24P. Switch type: Managed, Switch layer: L2. Console port: RS-232. Full duplex. MAC address table: 8000 entries, Switching capacity: 68 Gbit/s. Power over Ethernet (PoE)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.