Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 4-PORT VDSL BRIDGE W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-PORT VDSL BRIDGE W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DEV-304J
Category
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byD-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7070
This statistic is based on the 87775 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85728 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link 4-PORT VDSL BRIDGE W :
The short editorial description of D-Link 4-PORT VDSL BRIDGE W

4-PORT VDSL BRIDGE W SWITCH 4X 10 100 MBIT NWAY TP NS (NMS)
More>>>
D-Link 4-PORT VDSL BRIDGE W:
The official marketing text of D-Link 4-PORT VDSL BRIDGE W as supplied by the manufacturer

The DEV-304 VDSL Bridge Remote Unit leverages the extraordinary bandwidth promise of VDSL technology, the next step in the delivery of new high-speed Internet applications to home and office users. As a CPE (customer premise equipment), this device is quick, easy and economical to install. It provides seamless bridging from VDSL to Ethernet, allowing 4 personal computers to connect to a VDSL line. This devices provides a VDSL interface and 4 Fast Ethernet switch ports for connection to 4 computers/Ethernet devices.

DEV-304J provides built-in filters and is especially designed for installation
in the UK, Germany and other EU countries.

Short summary description D-Link 4-PORT VDSL BRIDGE W:
This short summary of the D-Link 4-PORT VDSL BRIDGE W data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 4-PORT VDSL BRIDGE W, Ethernet, Fast Ethernet, Power, 0 - 40 °C, 10 - 95%, -25 - 55 °C, 300 g

Long summary description D-Link 4-PORT VDSL BRIDGE W:
This is an auto-generated long summary of D-Link 4-PORT VDSL BRIDGE W based on the first three specs of the first five spec groups.

D-Link 4-PORT VDSL BRIDGE W. Data link protocols: Ethernet, Fast Ethernet. LED indicators: Power. Weight: 300 g, Dimensions (WxDxH): 190 x 118 x 3 mm. I/O ports: - 1 VDSL RJ-11 for wall line connection - 1 RJ-11 for phone connection - 4 10/100Mbps RJ-45 Fast.... Electromagnetic emissions: FCC Class B, CE Class B, BSMI, C-Tick

Management features
Data link protocols
Ethernet, Fast Ethernet
Features
LED indicators
Power
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 95%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-25 - 55 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
190 x 118 x 3 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
300 g
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
- 1 VDSL RJ-11 for wall line connection - 1 RJ-11 for phone connection - 4 10/100Mbps RJ-45 Fast Ethernet switch ports
Certificates
Electromagnetic emissions
FCC Class B, CE Class B, BSMI, C-Tick
Customer service details