D-Link logo

D-Link DES-3028 network switch Managed L2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71559
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DES-3028 network switch Managed L2:

D-Link DES-3028, Managed, L2

Long summary description D-Link DES-3028 network switch Managed L2:

D-Link DES-3028. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.