D-Link logo

D-Link DES-1228/ME network switch L2 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28040
Info modified on:
21 Oct 2022, 10:32:10
Short summary description D-Link DES-1228/ME network switch L2 Black:

D-Link DES-1228/ME, L2

Long summary description D-Link DES-1228/ME network switch L2 Black:

D-Link DES-1228/ME. Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ad, IEEE...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.