D-Link DES-1026G, Unmanaged, L2, Full duplex, Rack mounting
D-Link DES-1026G. Switch type: Unmanaged, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 26. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x. Rack mounting