D-Link logo

D-Link DCS-P6000LH IP security camera Indoor 1280 x 720 pixels Desk

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106005
Info modified on:
20 Dec 2023, 16:49:59
End of life date:
01 Dec 2020
Short summary description D-Link DCS-P6000LH IP security camera Indoor 1280 x 720 pixels Desk:

D-Link DCS-P6000LH, IP security camera, Indoor, Wireless, CE, CE LVD, ICES,, Desk, Black

Long summary description D-Link DCS-P6000LH IP security camera Indoor 1280 x 720 pixels Desk:

D-Link DCS-P6000LH. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk, Product colour: Black, LED indicators: Status. Lens viewing angle, horizontal: 112°, Lens viewing angle, vertical: 54°, Lens viewing angle, diagonal: 120°. Sensor type: CMOS. Digital zoom: 4x, Detect distance: 0.5 m, Fixed focal length: 2.45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.