D-Link logo

D-Link DCS-932L security camera Indoor 640 x 480 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176480
Info modified on:
09 May 2023, 09:10:10
Short summary description D-Link DCS-932L security camera Indoor 640 x 480 pixels:

D-Link DCS-932L, Indoor, Wired & Wireless, - FCC - B - IC - C-Tick - CE, White, 1 lx, 45.3°

Long summary description D-Link DCS-932L security camera Indoor 640 x 480 pixels:

D-Link DCS-932L. Placement supported: Indoor, Connectivity technology: Wired & Wireless, Certification: - FCC - B - IC - C-Tick - CE. Product colour: White. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 45.3°, Lens viewing angle, vertical: 34.5°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5"). Digital zoom: 4x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.