D-Link logo

D-Link DCS-930L security camera Indoor 640 x 480 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91459
Info modified on:
09 May 2023, 09:10:09
Short summary description D-Link DCS-930L security camera Indoor 640 x 480 pixels:

D-Link DCS-930L, Indoor, FCC Class B IC C-Tick CE, 1 lx, 45.3°, 34.5°, Auto

Long summary description D-Link DCS-930L security camera Indoor 640 x 480 pixels:

D-Link DCS-930L. Placement supported: Indoor, Certification: FCC Class B IC C-Tick CE. Minimum illumination: 1 lx, Lens viewing angle, horizontal: 45.3°, Lens viewing angle, vertical: 34.5°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5"). Digital zoom: 4x. Maximum resolution: 640 x 480 pixels, Frame rate: 30 fps

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.