D-Link logo

D-Link 2K QHD Indoor Wi-Fi Camera DCS-8350LH

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53477
Info modified on:
06 Dec 2024, 10:26:18
Short summary description D-Link 2K QHD Indoor Wi-Fi Camera DCS-8350LH:

D-Link 2K QHD Indoor Wi-Fi Camera DCS-8350LH, IP security camera, Indoor, Wired & Wireless, Amazon Alexa & Google Assistant, Desk, White

Long summary description D-Link 2K QHD Indoor Wi-Fi Camera DCS-8350LH:

D-Link 2K QHD Indoor Wi-Fi Camera DCS-8350LH. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Desk, Product colour: White. Field of view (FOV) angle: 127°, Lens viewing angle, horizontal: 108°, Lens viewing angle, vertical: 58°. Sensor type: CMOS, Optical sensor size: 25.4 / 3 mm (1 / 3"). Fixed focal length: 2.97 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.