D-Link logo

D-Link DCS-6010L security camera Dome Indoor 1600 x 1200 pixels Ceiling

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109780
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DCS-6010L security camera Dome Indoor 1600 x 1200 pixels Ceiling:

D-Link DCS-6010L, Indoor, Wireless, CE, CE LVD, FCC, C-Tick, Ceiling, White, Dome

Long summary description D-Link DCS-6010L security camera Dome Indoor 1600 x 1200 pixels Ceiling:

D-Link DCS-6010L. Placement supported: Indoor, Connectivity technology: Wireless, Certification: CE, CE LVD, FCC, C-Tick. Mounting type: Ceiling, Product colour: White, Form factor: Dome. Minimum illumination: 2 lx, Lens viewing angle, horizontal: 180°, Lens viewing angle, vertical: 180°. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Digital zoom: 10x, Fixed focal length: 1.25 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.