D-Link DCS-5300W Pan/Tilt Internet Camera, 320 x 240 pixels, 30 fps, 1/60 - 1/15000 s, 24 bit, 2.5 lx, 25.4 / 4 mm (1 / 4")
D-Link DCS-5300W Pan/Tilt Internet Camera. Maximum video resolution: 320 x 240 pixels, Maximum frame rate: 30 fps, Camera shutter speed: 1/60 - 1/15000 s. Optical sensor size: 25.4 / 4 mm (1 / 4"). Weight: 393 g. Minimum system requirements: Internet Explorer 5.x or above. Security features: Administrator & user group protected 15 digits password authentication, Supported protocols: HTTP, FTP, TCP/IP, UDP, SMTP, DHCP, Telnet, NTP, DDNS, UPnP and DNS, Dimensions (WxDxH): 103.5 x 134 x 110.5 mm