D-Link logo

D-Link DCS-5020L security camera Dome 640 x 480 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168897
Info modified on:
14 Mar 2024, 17:09:52
Short summary description D-Link DCS-5020L security camera Dome 640 x 480 pixels:

D-Link DCS-5020L, Wired & Wireless, Black, White, Dome, 66.22°, 49.08°, 0 - 30°

Long summary description D-Link DCS-5020L security camera Dome 640 x 480 pixels:

D-Link DCS-5020L. Connectivity technology: Wired & Wireless. Product colour: Black, White, Form factor: Dome. Lens viewing angle, horizontal: 66.22°, Lens viewing angle, vertical: 49.08°, Tilt angle range: 0 - 30°. Sensor type: CMOS, Optical sensor size: 25.4 / 5 mm (1 / 5"). Digital zoom: 4x, Fixed focal length: 2.2 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.