location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DCS-25 camera lens Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCS-25
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-25
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6281
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link DCS-25 camera lens Black :
The long product name of D-Link DCS-25 camera lens Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCS-20, IR Lens, 10m, 160mA, F3.5-8.0
More>>>
D-Link DCS-25 camera lens Black:
The official description of D-Link DCS-25 camera lens Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Links SecuriCam IP Camera accessories provide cost-effective solutions for the diversity of application. The DCS-10 IR illuminator and DCS-20 IR lens can be used for both day and night surveillance, and the DCS-25 vari-focal CS lens provides easy installation without the need to change lenses for particular applications. Protect your home and business by maximizing the full potential of D-Links IP cameras and these beneficial accessories.
Solutions for Surveillance Cameras
- IR Illuminator with 10 meters of vision for night surveillance
- Integrated IR LED and CS mount lens for cost-effective application
- Vari-focal lens for easy installation and IR correction.

Short summary description D-Link DCS-25 camera lens Black:
This short summary of the D-Link DCS-25 camera lens Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DCS-25, 3.5 - 8 mm

Long summary description D-Link DCS-25 camera lens Black:
This is an auto-generated long summary of D-Link DCS-25 camera lens Black based on the first three specs of the first five spec groups.

D-Link DCS-25. Focal length range: 3.5 - 8 mm. Product colour: Black. Weight: 90 g

Lens system
Focal length range
3.5 - 8 mm
Design
Product colour
Black
Weight & dimensions
Weight
90 g