D-Link logo

D-Link DCS-2310L security camera Box IP security camera Outdoor 1280 x 800 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89658
Info modified on:
10 Aug 2024, 09:42:03
Short summary description D-Link DCS-2310L security camera Box IP security camera Outdoor 1280 x 800 pixels:

D-Link DCS-2310L, IP security camera, Outdoor, Wired, CE, LVD, FCC, C-Tick, Black, White, Box

Long summary description D-Link DCS-2310L security camera Box IP security camera Outdoor 1280 x 800 pixels:

D-Link DCS-2310L. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Product colour: Black, White, Form factor: Box, Protection features: Dust resistant, Water resistant. Lens viewing angle, horizontal: 57.8°, Lens viewing angle, vertical: 37.8°. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 10x, Fixed focal length: 3.45 mm

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.