D-Link DCS-2121, Indoor, Wireless, Black, White, Box, Auto, Electronic
D-Link DCS-2121. Placement supported: Indoor, Connectivity technology: Wireless. Product colour: Black, White, Form factor: Box. White balance: Auto, Camera shutter type: Electronic. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Focal length range: 5.01 mm