D-Link logo

D-Link DCS-1100 security camera Indoor 640 x 480 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62591
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link DCS-1100 security camera Indoor 640 x 480 pixels:

D-Link DCS-1100, Indoor, FCC B IC CE C-Tick, 1 lx, 1/60 - 1/15000 s, CMOS, 25.4 / 4 mm (1 / 4")

Long summary description D-Link DCS-1100 security camera Indoor 640 x 480 pixels:

D-Link DCS-1100. Placement supported: Indoor, Certification: FCC B IC CE C-Tick. Minimum illumination: 1 lx, Camera shutter speed: 1/60 - 1/15000 s. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Digital zoom: 16x. Maximum resolution: 640 x 480 pixels, Supported graphics resolutions: 640 x 480 (VGA), Frame rate: 30 fps

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.