D-Link logo

D-Link DAP-2695 1750 Mbit/s Grey Power over Ethernet (PoE)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16891
Info modified on:
14 Mar 2024, 18:58:08
Short summary description D-Link DAP-2695 1750 Mbit/s Grey Power over Ethernet (PoE):

D-Link DAP-2695, 2.4 GHz, 5 GHz, 1750 Mbit/s, 64-bit WEP, 128-bit WEP, 802.1x RADIUS, HTTPS, SSH, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description D-Link DAP-2695 1750 Mbit/s Grey Power over Ethernet (PoE):

D-Link DAP-2695. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1750 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 802.1x RADIUS, HTTPS, SSH, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.