D-Link DAP-2020, 2.4 GHz, 300 Mbit/s, WPA, WPA2, 10,100 Mbit/s
D-Link DAP-2020. 2.4 GHz, Maximum data transfer rate: 300 Mbit/s. Security algorithms: WPA, WPA2. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: White. Power consumption (max): 2.25 W