location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link COVR 1000 Mbit/s Bronze, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
COVR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COVR-C1202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069437335 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145132
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link COVR-C1202 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
WARRANTY & SAFETY INFORMATION (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link COVR 1000 Mbit/s Bronze, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Seamless Whole Home Mesh Wi-Fi coverage
  • - Smart Steering, Smart Roaming, and MU-MIMO
  • - Dual-band AC1200 Mesh Wi-Fi - up to 1.2Gbps bandwidth speeds
Warranty: 2 Years
Long product name D-Link COVR 1000 Mbit/s Bronze, White :
The long product name of D-Link COVR 1000 Mbit/s Bronze, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11 ac/n/g/a, 2 x 10/100/1000 LAN RJ-45, 2.4/5 GHz, 128-bit AES/WPA/WPA2, 250 g, 2 pcs
More>>>
D-Link COVR 1000 Mbit/s Bronze, White:
The official description of D-Link COVR 1000 Mbit/s Bronze, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the future of Whole-Home Wi-Fi
Welcome to the next generation of Wi-Fi in your home. Covr blankets every square inch of your home with high-speed, seamless, reliable Wi-Fi. With a pack of three Covr Points, you can bring Wi-Fi access to up to a massive 5000 square feet.

Blanket coverage
Move around your home and stay seamlessly connected.

Combined Gigabit speeds
Smart Steering directs your devices so your Wi-Fi is always at the top of its game at combined wireless speeds of up to 1.2Gbps speeds.

Simple setup
Pre-paired and ready out of the box with a 3-step app setup.

Parental controls
Create schedules, block devices, see who's on the network, check your Wi-Fi health.

Upgrade your home Wi-Fi
Bring your best Wi-Fi speeds and a full strength signal to every corner of your smart home.

2-Year D-Link Warranty
You're fully protected with two years of warranty support from one the global leaders of Wireless networking.

We’ve got it Covr’d
Covr’s Smart Roaming technology enables your devices to stay automatically connected to the nearest Covr Point in your home while all the Covr Points work together as one network.

That means you can move from room to room or change floors and you’ll stay seamlessly connected to everything you love about the Internet without needing to lift a finger.

No crowds
Experience a full strength signal everywhere in your home. With Covr's built-in Smart Steering technology, your fastest, least congested band speeds are always being automatically delivered to you, so you can load websites in a snap.

Covr also uses MU-MIMO technology which efficiently handles traffic to multiple devices for even greater wireless speeds.

Bye-bye, buffering!
Discover the energised power of combined dual-band speeds of up to 1.2Gbps. Enjoy voice and video calls with your friends without cut outs, stream 4k movies and boxsets in any family bedroom without any buffering or signal dropouts, download files while you livestream your latest gaming adventure, and share beautiful photos from anywhere in your home.

Satisfyingly simple setup
As Covr Points come pre-paired, they’re ready to go straight out of the box.

For a quick, PC-free setup: grab your phone, download the app, plug in your Covr Points, and follow the simple app instructions. Connect your smart home devices to Covr with the one-touch WPS button.

You’re the boss
Whether you need to get everyone around the table for a meal, it's time for homework, or you need a break from the screens, Covr comes with parental controls on the D-Link Wi-Fi mobile app so that you’re always in charge.

For your peace of mind, you can find out what devices are connected to Covr, schedule when devices can be used, create a guest login for when you have visitors, and block any devices you don’t know.

Modern Design
Covr’s soft-edged, small and discreet design features a soft white backlight indicator to show you’re connected while blending beautifully with your home. No protruding antennas. No flashing red lights when you can’t get online.

WPS Button
Pair with smart home devices, Wi-Fi printers, and cameras using the handy one-touch WPS button.

USB C Connector
Plug in the standard USB-C connectors into the back of the Covr Points to bring Covr to life.

Ethernet Port
With two Ethernet ports behind each Covr Point, you can free up Wireless bandwidth by choosing Gigabit wired Ethernet connections for your games consoles, Network-Attached Storage, and Smart TVs.

Garden Friendly
Covr is perfect to bring the Internet with you into your sunny garden, inside hobby sheds and cabins, or for gatherings during a barbecue in the summer.

Short summary description D-Link COVR 1000 Mbit/s Bronze, White:
This short summary of the D-Link COVR 1000 Mbit/s Bronze, White data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link COVR, 2.4 GHz, 5 GHz, 1000 Mbit/s, 128-bit AES, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description D-Link COVR 1000 Mbit/s Bronze, White:
This is an auto-generated long summary of D-Link COVR 1000 Mbit/s Bronze, White based on the first three specs of the first five spec groups.

D-Link COVR. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1000 Mbit/s. Security algorithms: 128-bit AES, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Bronze, White

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
1000 Mbit/s
Maximum data transfer rate (5 GHz)
867 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11g, IEEE 802.11n, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u
Auto MDI/MDI-X
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Wi-Fi roaming
Yes
Rate auto-negotiation
Yes
Band steering
Yes
Airtime Fairness (ATF)
Yes
Quality of Service (QoS) support
Yes
Security
Security algorithms *
128-bit AES, WPA, WPA2
Protocols
Universal Plug and Play (UPnP)
Yes
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
3.5 W
Design
Placement *
Floor, Table
Product colour *
Bronze, White
WPS push button
Yes
LED indicators
Status
Certification
FCC, CE, IC, RCM, IDA, CB, RoHS, UL, ErP
Internal
No
Antenna
Antenna features
Integrated antenna
Antennas quantity
3
Technical details
Shipping (inner) case length
57.5 cm
Shipping (inner) case width
49.5 cm
Shipping (inner) case height
24 cm
Shipping (inner) case net weight
10.2 kg
Products per shipping (inner) case
8 pc(s)
Pallet gross weight (air)
237.2 kg
Master (outer) cases per pallet (air)
20 pc(s)
Products per pallet (air)
160 pc(s)
Pallet gross length
120 cm
Pallet gross width
110 cm
Pallet height (air)
133.5 cm
Pallet gross weight (sea)
370.5 kg
Master (outer) cases per pallet (sea)
32 pc(s)
Products per pallet (sea)
256 pc(s)
Pallet height (sea)
2.06 m
Shipping (inner) case gross weight
11.1 kg
Weight & dimensions
Width
117 mm
Depth
109 mm
Height
51 mm
Weight
250 g
Packaging data
Package width
208 mm
Package depth
274 mm
Package height
118 mm
Package weight
1.27 kg
Packaging content
Number of products included
2 pc(s)
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Storage relative humidity (H-H)
5 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 16:29:45
Uk has collected 2 expert reviews for D-Link COVR 1000 Mbit/s Bronze, White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
D-Link COVR 1000 Mbit/s Bronze, White D-Link COVR 1000 Mbit/s Bronze, White
(show image)
COVR-C1203 COVR 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)