D-Link logo

D-Link ANT70-0800 network antenna 8 dBi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10518
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link ANT70-0800 network antenna 8 dBi:

D-Link ANT70-0800, 8 dBi, IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, 50 Ω, Vertical polarization, 0.5 m, 348 g

Long summary description D-Link ANT70-0800 network antenna 8 dBi:

D-Link ANT70-0800. Antenna gain level (max): 8 dBi, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, Impedance: 50 Ω. Polarization: Vertical polarization, Cable length: 0.5 m. Weight: 348 g. Network connection type: N-Jack

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.