D-Link logo

D-Link 5dBi Omni-Directional Indoor Antenna network antenna Omni-directional antenna RP-SMA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54467
Info modified on:
21 Oct 2022, 10:14:32
Short summary description D-Link 5dBi Omni-Directional Indoor Antenna network antenna Omni-directional antenna RP-SMA:

D-Link 5dBi Omni-Directional Indoor Antenna, 5 dBi, 2.4 GHz, IEEE 802.11b, IEEE 802.11g, 360°, 360°, Omni-directional antenna

Long summary description D-Link 5dBi Omni-Directional Indoor Antenna network antenna Omni-directional antenna RP-SMA:

D-Link 5dBi Omni-Directional Indoor Antenna. Antenna gain level (max): 5 dBi, Frequency band: 2.4 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g. Antenna type: Omni-directional antenna, Antenna connector type: RP-SMA. Network connection type: WLAN

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.