CyberPower logo

CyberPower PDU44001 power distribution unit (PDU) 12 AC outlet(s) 1U Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6945
Info modified on:
10 Aug 2024, 11:27:19
End of life date:
22 Mar 2024
Short summary description CyberPower PDU44001 power distribution unit (PDU) 12 AC outlet(s) 1U Black:

CyberPower PDU44001, Metered, Switched, 1U, Single-phase, Metal, Black, LCD

Long summary description CyberPower PDU44001 power distribution unit (PDU) 12 AC outlet(s) 1U Black:

CyberPower PDU44001. PDU types: Metered, Switched, Rack capacity: 1U, Type: Single-phase. AC outlets quantity: 12 AC outlet(s), AC outlet types: NEMA 5–15P, NEMA 5–15R. Cable length: 3 m. Monitoring: Current, Power, Voltage, Management protocols: IPv4, TCP/IP, UDP, SNMPv1, HTTP, NTP, DNS, Telnet, DHCP, SMTP, FTP, IPv6, SNMPv3, HTTPs, SSH, SSL,.... Nominal input voltage: 100 - 120 V, Maximum current: 15 A, AC input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.