location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Crucial Check ‘Crucial’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16GB DDR4-2133
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CT2K8G4DFD8213 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0649528768469 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Crucial’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Crucial: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:11:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC/Server 16 GB DDR4 2133 MHz
  • - 288-pin DIMM 2 x 8 GB
  • - CAS latency: 15
  • - 1.2 V
Long product name Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz :
The long product name of Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16GB kit (8GBx2), DDR4, CL15, Unbuffered, NON-ECC
More>>>
Short summary description Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz:
This short summary of the Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

Crucial 16GB DDR4-2133, 16 GB, 2 x 8 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz:
This is an auto-generated long summary of Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz based on the first three specs of the first five spec groups.

Crucial 16GB DDR4-2133. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15

Source Testseek summary Average rating
Reviews
Updated:
2020-01-01 15:54:29
Uk has collected 10 expert reviews for Crucial 16GB DDR4-2133 memory module 2 x 8 GB 2133 MHz and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
hardwarecanucks.com
Updated:
2020-01-01 15:54:29
One of the advancements brought forth by DDR4 is support for higher density memory modules of up to 128GB. While those extra-large modules aren't available yet, there has been a trickle down effect whereby smaller 16GB modules are now widely available, re...
Bottom line Latest Reviews in RAMGA_googleFillSlot("Medium_Rectangle-300x250");March 7, 2016Crucial DDR4-2133 32GB Dual-Channel ReviewRead MoreThe Crucial DDR4-2133 32GB memory kit may look unassuming but its combination of huge capacity, good speeds, decent overcloc...
0%
funkykit.com
Updated:
2020-01-01 15:54:29
A couple of weeks ago we had the premiere of the Intel X99 platform, which uses the new generation of DDR4 memory. Crucial was so kind to provide us a review sample of their 32GB DDR4 memory kit which was actually the first available desktop DDR4 memory o...
Good Good performance, Reasonable price (and lowest price for DDR4 on the market), Huge overclocking potential, Flawless work and compatibility with most available X99 motherboards, High voltage and temperature tolerance...
Bad Could be available on a black PCB to match most available motherboards, after all this memory is working only on enthusiast grade desktop platform (which may change in the future)...
Bottom line The Crucial DDR4-2133 CL15 is a memory for the most demanding users who decided to buy Intel X99 platform. There is only one chipset which is supporting DDR4 which is not cheap so it is hard to recommend DDR4 memory to everyone. For sure all of the enthus...
0%
Country Distributor
Deutschland 1 distributor(s)