location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs ZEN style 300 8GB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZEN style 300 8GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
70PF250209115
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs ZEN style 300 8GB Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 8 GB
  • - LCD 4.57 cm (1.8") 128 x 160 pixels
  • - Audio formats supported: MP3 Headphone connectivity: 3.5 mm
  • - Equalizer
  • - FM radio Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Creative Labs ZEN style 300 8GB Black :
The long product name of Creative Labs ZEN style 300 8GB Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZEN Style 300 8GB black
More>>>
Short summary description Creative Labs ZEN style 300 8GB Black:
This short summary of the Creative Labs ZEN style 300 8GB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs ZEN style 300 8GB, 8 GB, LCD, FM radio, 44 g, Black

Long summary description Creative Labs ZEN style 300 8GB Black:
This is an auto-generated long summary of Creative Labs ZEN style 300 8GB Black based on the first three specs of the first five spec groups.

Creative Labs ZEN style 300 8GB. Total storage capacity: 8 GB. Display: LCD. FM radio. Voice recording. Weight: 44 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 02:53:15
Uk has collected 11 expert reviews for Creative Labs ZEN style 300 8GB Black and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
computeractive.co.uk
Updated:
2011-09-26 02:52:40
Much like the Archos 18 Vision, the Creative Zen Style 300 is a portable music and video player that tries to offer lots of features for just £40.While it is a slight improvement on the Archos model in some respects, we found it lacking in other areas...
Good Lots of features; decent sound quality; good microphone...
Bad No volume buttons; fiddly controls...
Bottom line A cheap music player with lots of features but annoying controls...
60%
gadgetspeak.com
Updated:
2011-09-26 02:52:45
Way back in time – before the iPod – Creative had one of the early MP3 players. Here one of the latest generation of such devices called the Zen. Of course time moves on and so does what we expect from such a device...
72%
digitalversus.com
Updated:
2011-09-26 02:53:02
Almost a good idea! One of the buttons on the Style 300 is user customisable, which means you can assign it the function of your choice. It's an excellent idea too, as we all have our little habits, and it's certainly practical to be able to access a...
Good Pluses, Compact and well finished, Controls well laid out, Decent sound output from audio connection...
Bad Minuses, No on/off button or keypad lock button, Poorquality earphones, Some buttons are just too small, Saturated sound at high volumes useless equalisers, No microUSB connection...
60%
Country Distributor
United Kingdom 1 distributor(s)