Long product name Creative Labs Skin Pack (2-in-1) - ZEN Style Silver Silicone
:
Skin Pack (2-in-1) - ZEN Style
The long product name of Creative Labs Skin Pack (2-in-1) - ZEN Style Silver Silicone. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Skin Pack (2-in-1) - ZEN Style
More>>>
Short summary description Creative Labs Skin Pack (2-in-1) - ZEN Style Silver Silicone:
This short summary of the Creative Labs Skin Pack (2-in-1) - ZEN Style Silver Silicone data-sheet is auto-generated and uses the product title and the first six key specs.
Creative Labs Skin Pack (2-in-1) - ZEN Style, Silver, Silicone
Long summary description Creative Labs Skin Pack (2-in-1) - ZEN Style Silver Silicone:
This is an auto-generated long summary of Creative Labs Skin Pack (2-in-1) - ZEN Style Silver Silicone based on the first three specs of the first five spec groups.
Creative Labs Skin Pack (2-in-1) - ZEN Style. Product colour: Silver, Material: Silicone