Creative Labs logo

Creative Labs EP-630 Headphones Wired In-ear Music Black

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38786
Info modified on:
10 Aug 2020, 18:51:30
Warranty:
1-year limited hardware warranty
Long product name Creative Labs EP-630 Headphones Wired In-ear Music Black:

EP-630, Black

Short summary description Creative Labs EP-630 Headphones Wired In-ear Music Black:

Creative Labs EP-630, Wired, 6 - 23000 Hz, Music, 9 g, Headphones, Black

Long summary description Creative Labs EP-630 Headphones Wired In-ear Music Black:

Creative Labs EP-630. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 6 - 23000 Hz. Cable length: 1.2 m. Weight: 9 g. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.