CoreParts logo

CoreParts MMH0835/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61648
Info modified on:
12 Mar 2024, 10:11:30
Bullet Points CoreParts MMH0835/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Reliable with 10 years Warranty
Warranty:
120 months
Long product name CoreParts MMH0835/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC:

4GB Memory Module for HP 1333Mhz DDR3 Major DIMM

Short summary description CoreParts MMH0835/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC:

CoreParts MMH0835/4GB, 4 GB, 1 x 4 GB, DDR3, 1333 MHz, Green

Long summary description CoreParts MMH0835/4GB memory module 1 x 4 GB DDR3 1333 MHz ECC:

CoreParts MMH0835/4GB. Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, ECC, Product colour: Green

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.