Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - High Quality
- - Tested and certified
- - Matching Performance
- - Refurbished for a sustainable future
Warranty:
12 months
Long product name CoreParts AHDD036 internal hard drive 2.5" 320 GB Serial ATA
:
320GB 2,5" SATA 5400RPM *Refurbished Parts*
The long product name of CoreParts AHDD036 internal hard drive 2.5" 320 GB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
320GB 2,5" SATA 5400RPM *Refurbished Parts*
More>>>
Short summary description CoreParts AHDD036 internal hard drive 2.5" 320 GB Serial ATA:
This short summary of the CoreParts AHDD036 internal hard drive 2.5" 320 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.
CoreParts AHDD036, 2.5", 320 GB, 5400 RPM
Long summary description CoreParts AHDD036 internal hard drive 2.5" 320 GB Serial ATA:
This is an auto-generated long summary of CoreParts AHDD036 internal hard drive 2.5" 320 GB Serial ATA based on the first three specs of the first five spec groups.
CoreParts AHDD036. HDD size: 2.5", HDD capacity: 320 GB, HDD speed: 5400 RPM