- - Graphic editor
- - Software type: Box
- - Language version: English
Corel DRAW Home & Student Suite X7, Mini Box, 3 Pack, EN
Corel DRAW Home & Student Suite X7, Graphic editor, English, Box, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., PC, 1024 MB
Corel DRAW Home & Student Suite X7. Type: Graphic editor, Language version: English, Software type: Box. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Platform: PC, Minimum storage drive space: 1024 MB. Media types supported: DVD. Dimensions (WxDxH): 133.4 x 31.8 x 190.5 mm, Weight: 110 g