Corel logo

Corel DRAW Home & Student Suite X7 Graphic editor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16466
Info modified on:
07 Mar 2024, 15:34:52
Long product name Corel DRAW Home & Student Suite X7 Graphic editor:

CorelDRAW Home & Student Suite X7, Mini Box, FRE/DUT

Short summary description Corel DRAW Home & Student Suite X7 Graphic editor:

Corel DRAW Home & Student Suite X7, Graphic editor, Dutch, French, Box, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., PC, 1024 MB

Long summary description Corel DRAW Home & Student Suite X7 Graphic editor:

Corel DRAW Home & Student Suite X7. Type: Graphic editor, Language version: Dutch, French, Software type: Box. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Platform: PC, Minimum storage drive space: 1024 MB. Media types supported: DVD. Dimensions (WxDxH): 133.4 x 31.8 x 190.5 mm, Weight: 110 g

Reasons to buy
Video
Specs
Similar products
No information available on Reasons to buy
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.