Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master iGreen Power power supply unit 500 W ATX Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iGreen Power
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
713001240-GP
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7406
This statistic is based on the 90095 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88053 free Open Icecat users.
Info modified on: 08 Apr 2019 11:42:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master iGreen Power power supply unit 500 W ATX Black :
The short editorial description of Cooler Master iGreen Power power supply unit 500 W ATX Black

iGreen Power 500W
More>>>
Cooler Master iGreen Power power supply unit 500 W ATX Black:
The official marketing text of Cooler Master iGreen Power power supply unit 500 W ATX Black as supplied by the manufacturer

Cooler Master's power supply has been praised highly of its high efficiency and stability. In the year of 2006, Cooler Master will launch a new series of power supply iGreen Power 430W/500W/600W.
iGreen Power is the world first power supply which achieves 85% efficiency through Double Forward Switching Circuit Technology. This intelligent circuit configuration stabilizes your running system without costing you a fortune.
While staying true to our original mission to provide the best products, Cooler Master is responding to the environmental concern around our globe. We make this iGreen environmental friendly - it has met the Energy Star and Blue Angel requirements.

Intelligent Circuit Configuration
- No.1 "Double Forward Switching Circuit" Technology for 85% Efficiency
- Intelligent circuit configuration for higher stability and reliability
- Super silent operation with intelligent fan speed controller

Green Power Product
- Green power design to meet “Energy Star” and “Blue Angel” requirements for energy and money saving
- RoHS Compliance

High Performance
- Compliance with the newest Intel® standard ATX 12V V 2.2
- Compliance with the newest SSI standard EPS 12V V2.91
- With 5Vsb increasing from 2A to 3A, it could support up to 8~10pcs USB devices.
- USB devices could be charged when your PC is power off.
- 120mm dual ball bearing fan makes superb heat dissipation at low noise (17dBA)
- Sleeved Cables for neat management and airflow improvement.

High Reliability
- Life expectancy: MTBF > 400,000 hours
- Passing Over-Voltage, Under-Voltage, Over-Temperature, Over-Current, Over-Loading, and Short Circuit Protection
- Passing 100% burn-in, hi-pot & ATE tested

Worry Free While you work or play
- Power Failure Detector will light up when Over-Voltage, Under-Voltage, Over-Temperature, Over-Current, Over-Loading, and Short circuit occur.
- PCI-e connector with bead core protection to minimize EMI for reducing noises.
- Multi-GPU Ready: Dual PCI-e connectors

Short summary description Cooler Master iGreen Power power supply unit 500 W ATX Black:
This short summary of the Cooler Master iGreen Power power supply unit 500 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master iGreen Power, 500 W, Overload, ATX, 17 dB, 400000 h, Nemko / TUV / cUL / CE / BSMI / FCC / CCC

Long summary description Cooler Master iGreen Power power supply unit 500 W ATX Black:
This is an auto-generated long summary of Cooler Master iGreen Power power supply unit 500 W ATX Black based on the first three specs of the first five spec groups.

Cooler Master iGreen Power. Total power: 500 W, Power protection features: Overload. Power supply unit (PSU) form factor: ATX, Noise level: 17 dB, Mean time between failures (MTBF): 400000 h. Product colour: Black, Fan diameter: 12 cm. Dimensions (WxDxH): 140 x 86 x 150 mm, Maximum current: 10 A

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
500 W
Power protection features
Features that protect the device against power problems e.g. overload.
Overload
Ports & interfaces
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
Yes
Number of SATA power connectors
6
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
17 dB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Safety
List of regulatory safety standards for all countries in which this product has been certified.
Nemko / TUV / cUL / CE / BSMI / FCC / CCC
Certification
SSI standard EPS 12V V2.91
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 86 x 150 mm
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
10 A
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:41:50
Uk has collected 7 expert reviews for Cooler Master iGreen Power power supply unit 500 W ATX Black and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:41:50
Nl heeft 7 proffesionele recensies verzameld voor Cooler Master iGreen Power power supply unit 500 W ATX Zwart. Het gemiddelde van deze proffesionele recensies is 92 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:41:50
Fr a recueilli 7 avis d’experts pour Cooler Master iGreen Power unité d'alimentation d'énergie 500 W ATX Noir et la note moyenne est de 92 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:41:50
De hat 7 Expertenmeinungen über Cooler Master iGreen Power Netzteil 500 W ATX Schwarz eingeholt. Das duchschnittliche Epertenrating ist 92 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:41:50
Testseek ha raccolto 7 recensioni da parte di esperti per Cooler Master iGreen Power alimentatore per computer 500 W ATX Nero e la valutazione media da parte degli esperti è di 92 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:41:50
Es ha coleccionado 7 opiniones de expertos para Cooler Master iGreen Power unidad de fuente de alimentación 500 W ATX Negro y la calificación media es 92 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:41:50
Dk har samlet 7 ekspertanmeldelser for Cooler Master iGreen Power enhed til strømforsyning 500 W ATX Sort og den gennemsnitlige ekspertbedømmelse er 92 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
92%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 19:41:50
Se har samlat in 7 experttester för Cooler Master iGreen Power strömförsörjningsenheter 500 W ATX Svart och det genomsnittliga betyget är 92 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
92%
Source Review comments Score
59hardware.net
Updated:
2011-07-30 19:41:26
Il y a quelques temps, la puissance était le maître mot, elle régnait sur le domaine informatique sans partage, c’était un critère de choix, une échelle de valeur... Les alimentations n’échappent pas à cette règle, il faut avouer que les progressions...
Bottom line Nous voici au terme de notre comparatif, une conclusion s’impose. Tout d’abord les puissances développées, de 500 à 1100 Watts, grosse amplitude ! Du simple au double, nous ne cesserons de répéter l’éternel message : une puissance de 110...
0%
hardwareheaven.com
Updated:
2011-07-30 19:41:38
Today we get to look at a new power supply from Cooler Master in the form of the the iGreen 500w PSU. This power supply is designed to meet the latest environmental emissions regulations by adhering to both Energy Star and Blue Angel standards.
0%
bigbruin.com
Updated:
2011-07-30 19:41:42
Cooler Master has proven once again they can make a quality product. Each of the rails was stable, and did not fluctuate much at all during testing. In addition to the solid power readings, the high efficiency and active PFC are two very desirable feat...
Good Solid performance Long cables Quiet 120mm Fan Active PFC High efficiency...
Bad Slightly underpowered 5V+ rail Cable wrapping easily pulled out No LED fan (personal preference) Not Modular (not designed to be modular and again personal preference)...
Bottom line Cooler Master has proven once again they can make a quality product. This iGreen power supply ran perfectly in my tests, and I had no issues with it in either of my systems, which is uncommon. Each of the rails was stable, and did not fluctuate much at...
90%
SysOpt.com
Updated:
2011-07-30 19:41:46
Boasting solid stats and a promising design, this power supply seems like a winner. How does it fare in our tests?...
0%
it-review.net
Updated:
2016-01-17 07:31:47
Cooler Master iGreen 500W Power Supply Saturday, 11 November 2006 Cooler Master is well known as a quality supplier of cooling solutions, computer cases and power supplies. We have been given the opportunity to review one of their more recent power s...
0%
modders-inc.com
Updated:
2016-01-17 07:32:09
Cooler Masters power supply has been praised highly of its high efficiency and stability. In the year of 2006, Cooler Master will launch a new series of power supply iGreen Power 430W/500W/600W. iGreen Power is the world first power supply which...
Good 3 year warranty, Beautiful finish on the power supply case, Cabling is bundled and sleeved smartly and cleanly, 120mm fan is almost always quiet, and even when spun up, its still really quiet!, Active PFC without breaking the bank, "Green" with a capitol...
Bad 12v1 Rail loading?...
Bottom line In a nutshell... what we have here is a 500w power supply that works almost on par with its 600 watt brethren from other manufacturers! Definitely, when taking the efficiency of the power supply into the equation, it actually performs better than...
90%
Show all
Brand Image Product code Product Stock Price from
Cooler Master iGreen Power power supply unit 600 W ATX Black Cooler Master iGreen Power power supply unit 600 W ATX Black
(show image)
713001280-GP iGreen Power 0,00
(excl. VAT)
0,00 (incl. VAT)
Cooler Master iGreen Power power supply unit 380 W ATX Black Cooler Master iGreen Power power supply unit 380 W ATX Black
(show image)
713001230-GP iGreen Power 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X