Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Cooler Master iGreen Power power supply unit 380 W ATX Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iGreen Power
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
713001230-GP
Category
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6506
This statistic is based on the 90387 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88365 free Open Icecat users.
Info modified on: 08 Apr 2019 11:42:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Cooler Master iGreen Power power supply unit 380 W ATX Black :
The short editorial description of Cooler Master iGreen Power power supply unit 380 W ATX Black

iGreen Power 430W
More>>>
Cooler Master iGreen Power power supply unit 380 W ATX Black:
The official marketing text of Cooler Master iGreen Power power supply unit 380 W ATX Black as supplied by the manufacturer

Cooler Master's power supply has been praised highly of its high efficiency and stability. In the year of 2006, Cooler Master will launch a new series of power supply iGreen Power 430W/500W/600W.
iGreen Power is the world first power supply which achieves 85% efficiency through Double Forward Switching Circuit Technology. This intelligent circuit configuration stabilizes your running system without costing you a fortune.
While staying true to our original mission to provide the best products, Cooler Master is responding to the environmental concern around our globe. We make this iGreen environmental friendly - it has met the Energy Star and Blue Angel requirements.

Intelligent Circuit Configuration
- No.1 "Double Forward Switching Circuit" Technology for 85% Efficiency
- Intelligent circuit configuration for higher stability and reliability
- Super silent operation with intelligent fan speed controller

Green Power Product
- Green power design to meet “Energy Star” and “Blue Angel” requirements for energy and money saving
- RoHS Compliance

High Performance
- Compliance with the newest Intel® standard ATX 12V V 2.2
- With 5Vsb increasing from 2A to 3A, it could support up to 8~10pcs USB devices.
- USB devices could be charged when your PC is power off.
- 120mm dual ball bearing fan makes superb heat dissipation at low noise (17dBA)
- Sleeved Cables for neat management and airflow improvement.

High Reliability
- Life expectancy: MTBF > 400,000 hours
- Passing Over-Voltage, Under-Voltage, Over-Temperature, Over-Current, Over-Loading, and Short Circuit Protection
- Passing 100% burn-in, hi-pot & ATE tested

Worry Free While you work or play
- Power Failure Detector will light up when Over-Voltage, Under-Voltage, Over-Temperature, Over-Current, Over-Loading, and Short circuit occur.
- PCI-e connector with bead core protection to minimize EMI for reducing noises.

Short summary description Cooler Master iGreen Power power supply unit 380 W ATX Black:
This short summary of the Cooler Master iGreen Power power supply unit 380 W ATX Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master iGreen Power, 380 W, Overload, ATX, 17 dB, 400000 h, Nemko / TUV / cUL / CE / BSMI / FCC / CCC

Long summary description Cooler Master iGreen Power power supply unit 380 W ATX Black:
This is an auto-generated long summary of Cooler Master iGreen Power power supply unit 380 W ATX Black based on the first three specs of the first five spec groups.

Cooler Master iGreen Power. Total power: 380 W, Power protection features: Overload. Power supply unit (PSU) form factor: ATX, Noise level: 17 dB, Mean time between failures (MTBF): 400000 h. Product colour: Black, Fan diameter: 12 cm. Dimensions (WxDxH): 140 x 86 x 150 mm, Maximum current: 8 A

Power
Total power *
The total power that is needed by the device, or the total power produced by the device.
380 W
Power protection features
Features that protect the device against power problems e.g. overload.
Overload
Ports & interfaces
Peripheral (Molex) power connectors (4-pin) *
White 4-pinned connector used to connect a peripheral to the power supply.
Yes
Number of SATA power connectors
4
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Floppy drive power connector
1
Performance
Power supply unit (PSU) form factor *
ATX
Noise level *
The amplitude level of the undesired background noise, usually measured in decibels (db).
17 dB
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
400000 h
Safety
List of regulatory safety standards for all countries in which this product has been certified.
Nemko / TUV / cUL / CE / BSMI / FCC / CCC
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Fan diameter
The size of the fan, measured by the distance from one side of the fan to the other, via a straight line going through the middle of the fan.
12 cm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
140 x 86 x 150 mm
Maximum current
The greatest possible amount of current, which is a quantity representing the rate of flow of electric charge.
8 A
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:44:30
Uk has collected 7 expert reviews for Cooler Master iGreen Power power supply unit 380 W ATX Black and the average expert rating is 97 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
97%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:44:30
Nl heeft 7 proffesionele recensies verzameld voor Cooler Master iGreen Power power supply unit 380 W ATX Zwart. Het gemiddelde van deze proffesionele recensies is 97 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
97%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:44:30
Fr a recueilli 7 avis d’experts pour Cooler Master iGreen Power unité d'alimentation d'énergie 380 W ATX Noir et la note moyenne est de 97 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
97%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:44:30
De hat 7 Expertenmeinungen über Cooler Master iGreen Power Netzteil 380 W ATX Schwarz eingeholt. Das duchschnittliche Epertenrating ist 97 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
97%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:44:30
Testseek ha raccolto 7 recensioni da parte di esperti per Cooler Master iGreen Power alimentatore per computer 380 W ATX Nero e la valutazione media da parte degli esperti è di 97 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
97%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:44:30
Es ha coleccionado 7 opiniones de expertos para Cooler Master iGreen Power unidad de fuente de alimentación 380 W ATX Negro y la calificación media es 97 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
97%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:44:30
Dk har samlet 7 ekspertanmeldelser for Cooler Master iGreen Power enhed til strømforsyning 380 W ATX Sort og den gennemsnitlige ekspertbedømmelse er 97 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
97%
Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 20:44:30
Se har samlat in 7 experttester för Cooler Master iGreen Power strömförsörjningsenheter 380 W ATX Svart och det genomsnittliga betyget är 97 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
97%
Source Review comments Score
XSreviews.co.uk
Updated:
2011-07-30 20:43:59
I’ve never really seen Coolermaster as a PSU manufacturer; but today I’m testing one of their new energy and money saving units that should help save the planet and your pennies. However, has this energy efficiency sacrificed stable rails and...
Bottom line The iGreen Power 430w power supply performs well. That pretty much covers it. I really can’t think of any cons, apart from there not being SLI PCI-e connectors (i.e. two instead of one) but the next model up (iGreen Power 500w) provide not only more...
100%
ginjfo.com
Updated:
2011-07-30 20:44:14
Le fabricant Cooler Master propose une large gamme d’alimentation répartie en trois familles et répondant chacunes à des besoins bien déterminés. Nous trouvons : En entrée de gamme : les "eXtreme Power " incarnées par deux principaux modèles. L’ eXtrem...
Bottom line Un bloc d’alimentation est un élément clé trop souvent oublié pour l’obtention d’un PC fiable et performant. Il conditionne en grande partie la stabilité, la température et l’usage général d’un ordinateur. Ses capacités en terme de rendement permetten...
0%
overclock3d.net
Updated:
2011-07-30 20:44:10
Many of us are familiar with the Coolermaster name, mostly for their high quality range of computer cases and cooling devices. Recently, Coolermaster decided to extend their range of products by entering into the power supply market. The latest iGreen...
Bottom line Coolermaster have never been a name that I'd associate with a high quality power supply, but it looks like things are about to change for the better with the iGreen series.Combining rock solid rails along with good looks, high efficiency, reasonable noise...
0%
rbmods.com
Updated:
2011-07-30 20:44:18
Date 2006-07-12Provider: CoolermasterAuthor: BigManEditor: Princess AmmieCoolermaster Rs-430-asaa Power SupplyWe are taking a look at an environmental friendly power supply today that we got from Coolermaster. You should be able to get a very stable po...
Good Quiet!, Sleeved, Stable rails, High quality...
Bad None this far...
Bottom line This is a great power supply once again from Coolermaster, it performs well and is quiet. It is also very kind to the environment and meets alot of standards. Something that I have to point out is that how quiet it really is, the 17dB is probably very...
100%
tweaknews.net
Updated:
2011-07-30 20:44:26
Overall, Cooler Master has a solid product here. While it is not suitable for high-end extreme gaming systems full of every peripheral imaginable, the efficiency and relative silence makes it ideal for a moderately built DAW or HTPC. There are higher...
0%
virtual-hideout.net
Updated:
2016-01-25 07:54:47
With gas prices on the rise and now the talk of electricity prices following suit, it only makes sense to try and find ways to save money. Im sure the younger ones out there have been nagged by their parents to turn off the computer when they ar...
Bottom line While testing the , it handled itself very well. During the boot process the Power Angel peaked at 204 watts and then hovered around 137 watts. The +12 volt rails only fluctuated about 0.20 volts while under load, but other than that it held its g...
0%
Show all
Brand Image Product code Product Stock Price from
Cooler Master iGreen Power power supply unit 600 W ATX Black Cooler Master iGreen Power power supply unit 600 W ATX Black
(show image)
713001280-GP iGreen Power 0,00
(excl. VAT)
0,00 (incl. VAT)
Cooler Master iGreen Power power supply unit 500 W ATX Black Cooler Master iGreen Power power supply unit 500 W ATX Black
(show image)
713001240-GP iGreen Power 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details
X