CoolBox logo

CoolBox CR-600 card reader USB Internal Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55080
Info modified on:
25 Feb 2025, 18:22:45
Short summary description CoolBox CR-600 card reader USB Internal Black:

CoolBox CR-600, CF, CF Type II, MicroDrive, MicroSD (TransFlash), MicroSDHC, SD, SDHC, Black, USB, Mini-SIM, 91.5 mm, 101.5 mm

Long summary description CoolBox CR-600 card reader USB Internal Black:

CoolBox CR-600. Compatible memory cards: CF, CF Type II, MicroDrive, MicroSD (TransFlash), MicroSDHC, SD, SDHC, Product colour: Black. Interface: USB, Compatible SIM cards: Mini-SIM. Width: 91.5 mm, Depth: 101.5 mm, Height: 25.5 mm. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7.... Dimensions (WxDxH): 95 x 101.5 x 25.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.