CoolBox logo

CoolBox IPC-2 Mini Tower Black 60 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65812
Info modified on:
14 Mar 2024, 19:40:45
Short summary description CoolBox IPC-2 Mini Tower Black 60 W:

CoolBox IPC-2, Mini Tower, PC, Black, Mini-ITX, Activity, HDD, Power, 60 W

Long summary description CoolBox IPC-2 Mini Tower Black 60 W:

CoolBox IPC-2. Form factor: Mini Tower, Type: PC, Product colour: Black. Power supply: 60 W, Power supply location: External. Supported HDD sizes: 2.5". Width: 54 mm, Depth: 210 mm, Height: 200 mm. Cables included: AC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.