CoolBox logo

CoolBox Deep Flash Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13516
Info modified on:
14 Mar 2024, 19:36:07
Short summary description CoolBox Deep Flash Tower Black:

CoolBox Deep Flash, Tower, PC, Black, ATX, micro ATX, Mini-ITX, SPCC, Blue, Green, Red

Long summary description CoolBox Deep Flash Tower Black:

CoolBox Deep Flash. Form factor: Tower, Type: PC, Product colour: Black. Supported power supply form factors: ATX. Front fans installed: 3x 120 mm, Front fans diameters supported: 120 mm, Rear fans diameters supported: 120 mm. Supported HDD sizes: 2.5,3.5". Width: 185 mm, Depth: 400 mm, Height: 440 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.