CoolBox logo

CoolBox CAJCOODDDU3 storage drive docking station Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46545
Info modified on:
21 Oct 2022, 10:32:10
Short summary description CoolBox CAJCOODDDU3 storage drive docking station Black:

CoolBox CAJCOODDDU3, HDD, Serial ATA, 2.5,3.5", 3 TB, Black, 5 Gbit/s

Long summary description CoolBox CAJCOODDDU3 storage drive docking station Black:

CoolBox CAJCOODDDU3. Storage media type: HDD, Storage drive interface: Serial ATA, Storage drive sizes supported: 2.5,3.5". Product colour: Black, Maximum data transfer rate: 5 Gbit/s, Certification: RoHS. Windows operating systems supported: Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7.... Width: 126.5 mm, Depth: 144.5 mm, Height: 83 mm. Standard interfaces: USB 3.2 Gen 1 (3.1 Gen 1)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.