Contour Design logo

Contour Design Roam3 action sports camera 5 MP Full HD 155 g

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110609
Info modified on:
15 Jun 2018, 18:35:36
Short summary description Contour Design Roam3 action sports camera 5 MP Full HD 155 g:

Contour Design Roam3, Full HD, 5 MP, 120 fps, 155 g

Long summary description Contour Design Roam3 action sports camera 5 MP Full HD 155 g:

Contour Design Roam3. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 120 fps. Total megapixels: 5 MP. Field of view (FOV) angle: 170°. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 32 GB. Product colour: Black, Protection features: Waterproof, Waterproof up to: 9 m

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.