location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Contour HD 5 MP Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1309
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:19:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Contour Design Contour HD 5 MP Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP Black
  • - Memory card
  • - Full HD 30 fps
  • - Built-in microphone
  • - DC-in jack
  • - Lithium-Ion (Li-Ion) 3 h
Warranty:
Long product name Contour Design Contour HD 5 MP Full HD Black :
The long product name of Contour Design Contour HD 5 MP Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CONTOURHD, 1080p, 2GB SD, USB, black
More>>>
Contour Design Contour HD 5 MP Full HD Black:
The official description of Contour Design Contour HD 5 MP Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ContourHD captures beautiful 1080p video. It utilizes a 135° wide-angle lens that delivers a true high quality image that captures all the action with minimal distortion or fish eye. It records Full HD in all its glory.

HANDS FREE
The ContourHD revolutionized the way people shoot and share video by creating the first wearable HD video camera. The Secret? A low profile design mated to the patented TRail™ system that makes it easy to slide and lock to your body, equipment, or vehicle. The camera, at only 5.2 ounces is the smallest and lightest combination of hands-free video and GPS. It's also easy to operate and use. As simple as sliding a single oversized switch forward to start recording, even with a pair of gloves on. In addition we make it simple to line up your shot with a rotating lens and two lasers that assure you get that perfect shot.

ALL CONDITIONS
The aluminum body is tough and water resistant to take all of your outdoor abuse. Use your camera in the snow, sleet, mud, and rain and be assured that you will still capture that epic adventure without fail. If you are thinking of submerging your camera in your next activity use the waterproof case. It can handle depths of up to 10 meters so that you can feel confident your camera is safe and dry.

AUDIO
The built-in omni-directional microphone captures the rich sounds of the ride. Using AAC Audio Compression, the bottom-facing microphone assures you that you see and hear your adventure.

STORAGE
The compact and lightweight design principle was carried throughout every detail of the Contour HD. The internal Micro SD card captures hours of HD content while remaining one of the smallest pieces on the camera. When expanded up to 32 GB, it will record over 8 hours of HD content on one card when in Full HD 1080p mode.

Short summary description Contour Design Contour HD 5 MP Full HD Black:
This short summary of the Contour Design Contour HD 5 MP Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design Contour HD, 5 MP, Full HD, 116 g, Black

Long summary description Contour Design Contour HD 5 MP Full HD Black:
This is an auto-generated long summary of Contour Design Contour HD 5 MP Full HD Black based on the first three specs of the first five spec groups.

Contour Design Contour HD. Total megapixels: 5 MP. Camcorder media type: Memory card, Maximum memory card size: 32 GB, Flash memory: 2 GB. Product colour: Black. HD type: Full HD, Supported video modes: 1080p, 720p, Maximum frame rate: 30 fps. Maximum image resolution: 1920 x 1080 pixels, Still image resolution(s): 1280 x 720,1280 x 960

Image sensor
Total megapixels *
5 MP
Lens system
Image stabilizer *
No
Storage
Camcorder media type *
Memory card
Flash memory
2 GB
Maximum memory card size *
32 GB
Design
Product colour *
Black
Video
HD type *
Full HD
Supported video modes
1080p, 720p
Maximum frame rate
30 fps
Still image
Maximum image resolution *
1920 x 1080 pixels
Still image resolution(s)
1280 x 720,1280 x 960
Audio
Built-in microphone *
Yes
Audio
Audio formats supported
AAC
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Video recording time *
0.5 h
Battery life (max) *
3 h
Weight & dimensions
Width
34 mm
Depth
95 mm
Height
55 mm
Weight *
116 g
Packaging content
Cables included
USB
Other features
Minimum system requirements
USB 2.0
Compatible operating systems
Windows XP/Vista/7 Mac 10.5, 10.6